Low-Voltage 7-Bit I2C and SMBus LED Driver With Intensity Control and Shutdown 14-TSSOP -40 to 85
7-Bit I²C/SMBus LED Driver, 40mA, 3.6V, 400kHz, 14-TSSOP Product overview: TCA6507PW from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40mA, 3.6V, 400kHz, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40mA, 3.6V, 400kHz, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TCA6507PW can be used for catalog matching and distributor lookup.
LED Driver IC 7 Output Linear I²C, SMBus Dimming 40mA 14-TSSOP
IC LED DRVR LIN I2C 40MA 14TSSOP
LED DRIVER, 7CH, I2C & SMB, TSSOP14; Device Topology:-; No. of Outputs:7Outputs; Output Current:40mA; Output Voltage:5.5V; Driver Case Style:TSSOP; No. of Pins:14Pins; Input Voltage Min:1.65V; Input Voltage Max:3.6V; Switching RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TCA6507PW | 137-TCA6507PW | 296-41914-5-ND | TCA6507PW | 33AH5002 |
| Product Name | TCA6507 Low-Voltage 7-Bit I2C and SMBus LED Driver With Intensity Control and Shutdown | 40mA 3.6V 400kHz TSSOP LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, 7Ch, I2C & Smb, Tssop14; Device Topology Texas Instruments |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Package Type | BGA MICROSTAR JUNIOR,TSSOP,X2QFN | ||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant | ||
| Output Voltage | 5.5 volts | 5.5 volts | 5.5 volts |