Texas Instruments TCA6416 Low-Voltage 16-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Registers TCA6416PWT

Description
Low-Voltage 16-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Registers 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low-Voltage 16-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Registers 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCA6416 Low-Voltage 16-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Registers - TCA6416PWT - Texas Instruments
Dallas, TX, United States
TCA6416 Low-Voltage 16-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Registers
TCA6416PWT
TCA6416 Low-Voltage 16-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Registers TCA6416PWT
Low-Voltage 16-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Registers 24-TSSOP -40 to 85

Low-Voltage 16-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Registers 24-TSSOP -40 to 85

Buy Now Datasheet
I/O Expanders - 296-TCA6416PWTTR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-TCA6416PWTTR-ND
I/O Expanders 296-TCA6416PWTTR-ND
I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP

I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP

Buy Now Datasheet
I/O Expanders - 296-TCA6416PWTCT-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-TCA6416PWTCT-ND
I/O Expanders 296-TCA6416PWTCT-ND
IC XPND 400KHZ I2C SMBUS 24TSSOP

IC XPND 400KHZ I2C SMBUS 24TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit TSSOP Interface Transceiver IC
749-TCA6416PWT
16-bit TSSOP Interface Transceiver IC 749-TCA6416PWT
Low-voltage 16-bit I2C & SMBus I/O expander with interrupt output, reset & config registers 24-TSSOP -40 to 85 Product overview: TCA6416PWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, TSSOP, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA6416PWT can be used for catalog matching and distributor lookup.

Low-voltage 16-bit I2C & SMBus I/O expander with interrupt output, reset & config registers 24-TSSOP -40 to 85 Product overview: TCA6416PWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, TSSOP, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA6416PWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
TCA6416PWT
Interface - I/O Expanders TCA6416PWT
Interface - I/O Expanders Lo Vltg 8B I2C and SMBus I/O Expander

Interface - I/O Expanders Lo Vltg 8B I2C and SMBus I/O Expander

Buy Now Datasheet
I/O Expanders - TCA6416PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
TCA6416PWT
I/O Expanders TCA6416PWT
I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP

I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TCA6416PWT 296-TCA6416PWTTR-ND 749-TCA6416PWT TCA6416PWT TCA6416PWT
Product Name TCA6416 Low-Voltage 16-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Registers I/O Expanders 16-bit TSSOP Interface Transceiver IC Interface - I/O Expanders I/O Expanders
Technology I2C I2C; SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Port / Bus Expander Transceiver Port / Bus Expander
Features RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC04-SP Hex Inverters - 5962-8409801VCA - Texas Instruments
Specs
Technology HC
Device Type SN54HC04-SP Hex Inverters
Supply Voltage Other; 6
View Details
 - 74AC541PCQR - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MXA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502VEA - Texas Instruments
Specs
Device Type DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 0 #
View Details