Low-Voltage 16-Bit I2C and SMBus I/O Expander 24-TSSOP -40 to 85
I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP
I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP
I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP
I2C/SMBus Interface 100kHz/400kHz 5.5V 24-Pin TSSOP T/R Product overview: TCA6416APWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 400kHz, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100kHz, 400kHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA6416APWR can be used for catalog matching and distributor lookup.
IC, I/O EXPANDER, 16BIT, 24TSSOP; Chip Configuration:16bit;
I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP
16 400kHz TSSOP-24 I/O Expanders ROHS
Interface - I/O Expanders Lo-Vltg 16B I2C & SMBus I/O Exp
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TCA6416APWR | 296-24536-1-ND | 749-TCA6416APWR | 28AH5258 | TCA6416APWR | TCA6416APWR | TCA6416APWR |
| Product Name | TCA6416A Low-Voltage 16-Bit I2C and SMBus I/O Expander | I/O Expanders | 100kHz 400kHz 5.5V TSSOP Interface Transceiver IC | Ic, I/o Expander, 16Bit, 24Tssop; Chip Configuration Texas Instruments | I/O Expanders | Communication Interface Chip/UART/485/232 >> I/O Expanders | Interface - I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C | |||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | UART | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | Other; 5.5 | Other; 1.65V ~ 5.5V | Other; 1.65V | Other; 1.65V ~ 5.5V | Other; 1.65V~5.5V |