Texas Instruments TCA6408A Low-Voltage 8-Bit I2C and SMBus I/O Expander TCA6408ARSVR

Description
Low-Voltage 8-Bit I2C and SMBus I/O Expander 16-UQFN -40 to 85
Request a Quote Datasheet
Description
Low-Voltage 8-Bit I2C and SMBus I/O Expander 16-UQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCA6408A Low-Voltage 8-Bit I2C and SMBus I/O Expander - TCA6408ARSVR - Texas Instruments
Dallas, TX, United States
TCA6408A Low-Voltage 8-Bit I2C and SMBus I/O Expander
TCA6408ARSVR
TCA6408A Low-Voltage 8-Bit I2C and SMBus I/O Expander TCA6408ARSVR
Low-Voltage 8-Bit I2C and SMBus I/O Expander 16-UQFN -40 to 85

Low-Voltage 8-Bit I2C and SMBus I/O Expander 16-UQFN -40 to 85

Buy Now Datasheet
I/O Expanders - 296-24328-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-24328-2-ND
I/O Expanders 296-24328-2-ND
I/O Expander 8 I²C, SMBus 400kHz 16-UQFN (2.6x1.8)

I/O Expander 8 I²C, SMBus 400kHz 16-UQFN (2.6x1.8)

Buy Now Datasheet
I/O Expanders - 296-24328-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-24328-1-ND
I/O Expanders 296-24328-1-ND
I/O Expander 8 I²C, SMBus 400kHz 16-UQFN (2.6x1.8)

I/O Expander 8 I²C, SMBus 400kHz 16-UQFN (2.6x1.8)

Buy Now Datasheet
I/O Expanders - 296-24328-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-24328-6-ND
I/O Expanders 296-24328-6-ND
I/O Expander 8 I²C, SMBus 400kHz 16-UQFN (2.6x1.8)

I/O Expander 8 I²C, SMBus 400kHz 16-UQFN (2.6x1.8)

Buy Now Datasheet
Singapore, Singapore
100kHz 400kHz 5.5V Interface Transceiver IC
749-TCA6408ARSVR
100kHz 400kHz 5.5V Interface Transceiver IC 749-TCA6408ARSVR
I2C Interface 100kHz/400kHz 5.5V 16-Pin UQFN T/R Product overview: TCA6408ARSVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 400kHz, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100kHz, 400kHz, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA6408ARSVR can be used for catalog matching and distributor lookup.

I2C Interface 100kHz/400kHz 5.5V 16-Pin UQFN T/R Product overview: TCA6408ARSVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 400kHz, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100kHz, 400kHz, 5.5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA6408ARSVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - TCA6408ARSVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
TCA6408ARSVR
I/O Expanders TCA6408ARSVR
I/O Expander 8 I²C, SMBus 400 kHz 16-UQFN (2.6x1.8)

I/O Expander 8 I²C, SMBus 400 kHz 16-UQFN (2.6x1.8)

Buy Now
I/o Expander, 8Bit, 400Khz, Uqfn-16; Chip Configuration Texas Instruments - 29AH7772 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 8Bit, 400Khz, Uqfn-16; Chip Configuration Texas Instruments
29AH7772
I/o Expander, 8Bit, 400Khz, Uqfn-16; Chip Configuration Texas Instruments 29AH7772
I/O EXPANDER, 8BIT, 400KHZ, UQFN-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:UQFN; No. of Pins:16Pins; No. of I/O s:8I/O s; RoHS Compliant: Yes

I/O EXPANDER, 8BIT, 400KHZ, UQFN-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Interface Case Style:UQFN; No. of Pins:16Pins; No. of I/O s:8I/O s; RoHS Compliant: Yes

Supplier's Site
I/O Expanders - TCA6408ARSVR - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
TCA6408ARSVR
I/O Expanders TCA6408ARSVR
IC I/O EXPANDER I2C 8B 16QFN

IC I/O EXPANDER I2C 8B 16QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
TCA6408ARSVR
Interface - I/O Expanders TCA6408ARSVR
Interface - I/O Expanders Lo-Vltg 8B I2C & SMBus I/O Expander

Interface - I/O Expanders Lo-Vltg 8B I2C & SMBus I/O Expander

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TCA6408ARSVR 296-24328-2-ND 749-TCA6408ARSVR TCA6408ARSVR 29AH7772 TCA6408ARSVR TCA6408ARSVR
Product Name TCA6408A Low-Voltage 8-Bit I2C and SMBus I/O Expander I/O Expanders 100kHz 400kHz 5.5V Interface Transceiver IC I/O Expanders I/o Expander, 8Bit, 400Khz, Uqfn-16; Chip Configuration Texas Instruments I/O Expanders Interface - I/O Expanders
Technology I2C I2C; SMBus I2C; SMBus; I²C, SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Port / Bus Expander Transceiver Port / Bus Expander
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage Other; 5.5 Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other; 1.65V Other; 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Charge Controller Li-Ion 1.024V to 19.2V 20-Pin VQFN EP T/R - 815-BQ24726RGRR - Utmel Electronic Limited
Specs
Technology I2C
Device Type CardBus Controller
Features RoHS
View Details
SN54HC368 Hex Inverting Bus Drivers With 3-State Outputs - 5962-86812012A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details
 - 74BCT2241SC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details
2 suppliers
AM26C31 Quadruple Differential Line Driver - AM26C31CDBR - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers