TEXAS INSTRUMENTS
TC341-40 -- SENSORS, TRANSDUCERS - OPTICAL SENSORS - IMAGE SENSORS, CAMERA
Texas Instruments
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
TC341-40
Suppliers
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
TC341-40
Supplier's Site
Technical Specifications
|
Product Category
|
CMOS Image Sensors |
|
Product Number
|
TC341-40 |
|
Product Name
|
Sensors, Transducers - Optical Sensors - Image Sensors, Camera |
|
Package Type
|
22-CDIP (0.694, 17.65mm) Window
|
Unlock Full Specs
to access all available technical data
Similar Products
Hamamatsu Photonics Europe
Horizontal Pixels
320
Pixel Size
20 µm (0.7874 mils)
Frame Rate
503 fps
View Details
Horizontal Pixels
328
Supply Voltage
3.465 V
Operating Temperature
70 C (158 F)
View Details
Image Sensor Type
Color
Array Type
Linear Array
Horizontal Pixels
12000
View Details