TEXAS INSTRUMENTS
TC341-30 -- SENSORS, TRANSDUCERS - OPTICAL SENSORS - IMAGE SENSORS, CAMERA
Texas Instruments
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
TC341-30
Suppliers
Sensors, Transducers - Optical Sensors - Image Sensors, Camera
TC341-30
Supplier's Site
Technical Specifications
|
Product Category
|
CMOS Image Sensors |
|
Product Number
|
TC341-30 |
|
Product Name
|
Sensors, Transducers - Optical Sensors - Image Sensors, Camera |
|
Package Type
|
22-CDIP (0.694, 17.65mm) Window
|
Unlock Full Specs
to access all available technical data
Similar Products
Hamamatsu Photonics Europe
Horizontal Pixels
512
Pixel Size
25 µm (0.9843 mils)
View Details
Horizontal Pixels
656
Supply Voltage
3.465 V
Frame Rate
60 fps
View Details
Image Sensor Type
Color
Array Type
Linear Array
Horizontal Pixels
16000
View Details