Texas Instruments TB5T1 5V Dual Full-Duplex PECL Transceiver TB5T1DWR

Description
5V Dual Full-Duplex PECL Transceiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
5V Dual Full-Duplex PECL Transceiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB5T1 5V Dual Full-Duplex PECL Transceiver - TB5T1DWR - Texas Instruments
Dallas, TX, United States
TB5T1 5V Dual Full-Duplex PECL Transceiver
TB5T1DWR
TB5T1 5V Dual Full-Duplex PECL Transceiver TB5T1DWR
5V Dual Full-Duplex PECL Transceiver 16-SOIC -40 to 85

5V Dual Full-Duplex PECL Transceiver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 5V SOIC Interface Transceiver IC
710-TB5T1DWR
Dual 5V SOIC Interface Transceiver IC 710-TB5T1DWR
5V Dual Full-Duplex PECL Transceiver 16-SOIC -40 to 85 Product overview: TB5T1DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB5T1DWR can be used for catalog matching and distributor lookup.

5V Dual Full-Duplex PECL Transceiver 16-SOIC -40 to 85 Product overview: TB5T1DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB5T1DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TB5T1DWR - 054687-TB5T1DWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TB5T1DWR
054687-TB5T1DWR
Interface - Interface - Drivers, Receivers, Transceivers - TB5T1DWR 054687-TB5T1DWR
Manufacturer: Texas Instruments Win Source Part Number: 054687-TB5T1DWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054687-TB5T1DWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TB5T1DWR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
TB5T1DWR
LVDS Interface IC TB5T1DWR
LVDS Interface IC 5V Dual Full-Duplex PECL Transceiver

LVDS Interface IC 5V Dual Full-Duplex PECL Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TB5T1DWR 710-TB5T1DWR 054687-TB5T1DWR TB5T1DWR TB5T1DWR
Product Name TB5T1 5V Dual Full-Duplex PECL Transceiver Dual 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TB5T1DWR LVDS Interface IC
Technology PECL
Device Type Transceiver Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Tx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502MEA - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-86874012A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402Q3A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
2 suppliers