IC,LINE RECEIVER,QUAD,BIPOLA
Manufacturer: Texas Instruments
Win Source Part Number: 899077-TB5R2LDR
Operating Temperature Range: -40°C ~ 85°C
Features: 0/4 Receiver - - 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TB5R2
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 710-TB5R2LDR | 899077-TB5R2LDR |
| Product Name | Quad Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TB5R2LDR |
| Device Type | Transceiver | Receiver |