Texas Instruments TB5D2H 5V Quad PECL Driver TB5D2HDW

Description
5V Quad PECL Driver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
5V Quad PECL Driver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB5D2H 5V Quad PECL Driver - TB5D2HDW - Texas Instruments
Dallas, TX, United States
TB5D2H 5V Quad PECL Driver
TB5D2HDW
TB5D2H 5V Quad PECL Driver TB5D2HDW
5V Quad PECL Driver 16-SOIC -40 to 85

5V Quad PECL Driver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-TB5D2HDW
Quad SOIC Interface Transceiver IC 710-TB5D2HDW
5-V quad PECL driver 16-SOIC -40 to 85 Product overview: TB5D2HDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB5D2HDW can be used for catalog matching and distributor lookup.

5-V quad PECL driver 16-SOIC -40 to 85 Product overview: TB5D2HDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB5D2HDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TB5D2HDW - 796349-TB5D2HDW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TB5D2HDW
796349-TB5D2HDW
Interface - Interface - Drivers, Receivers, Transceivers - TB5D2HDW 796349-TB5D2HDW
Manufacturer: Texas Instruments Win Source Part Number: 796349-TB5D2HDW Packaging: Tube Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Number of Drivers/Receivers: 4/0 Family Name: TB5D2H Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): FIN1531MX_NL; FIN1531MX; FIN1531M; FIN1531MX_Q; Introduction Date: February 15, 2004 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 796349-TB5D2HDW
Packaging: Tube
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Number of Drivers/Receivers: 4/0
Family Name: TB5D2H
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): FIN1531MX_NL; FIN1531MX; FIN1531M; FIN1531MX_Q;
Introduction Date: February 15, 2004
ECCN: 5A991.b.1
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
TB5D2HDW
LVDS Interface IC TB5D2HDW
LVDS Interface IC 5V QUAD PECL DRIVER

LVDS Interface IC 5V QUAD PECL DRIVER

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TB5D2HDW 710-TB5D2HDW 796349-TB5D2HDW TB5D2HDW
Product Name TB5D2H 5V Quad PECL Driver Quad SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TB5D2HDW LVDS Interface IC
Technology PECL
Device Type TB5D2H 5V Quad PECL Driver Transceiver Receiver
Features RoHS RoHS RoHS
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
# of Devices 2 #
Package Type 16-CDIP
View Details
Specialized - 32P4103S-GE - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Interface Transceiver IC - 704-1P2G66QDCURQ1HY - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
2 suppliers