Texas Instruments TB3R2 TB3R1, TB3R2 - High-Speed Differential Receivers TB3R2D

Description
TB3R1, TB3R2 - High-Speed Differential Receivers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
TB3R1, TB3R2 - High-Speed Differential Receivers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB3R2 TB3R1, TB3R2 - High-Speed Differential Receivers - TB3R2D - Texas Instruments
Dallas, TX, United States
TB3R2 TB3R1, TB3R2 - High-Speed Differential Receivers
TB3R2D
TB3R2 TB3R1, TB3R2 - High-Speed Differential Receivers TB3R2D
TB3R1, TB3R2 - High-Speed Differential Receivers 16-SOIC -40 to 85

TB3R1, TB3R2 - High-Speed Differential Receivers 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Interface Transceiver IC
710-TB3R2D
Quad SOIC Interface Transceiver IC 710-TB3R2D
3.3-V quad PECL receiver 16-SOIC -40 to 85 Product overview: TB3R2D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB3R2D can be used for catalog matching and distributor lookup.

3.3-V quad PECL receiver 16-SOIC -40 to 85 Product overview: TB3R2D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB3R2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TB3R2D - 031898-TB3R2D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TB3R2D
031898-TB3R2D
Interface - Interface - Drivers, Receivers, Transceivers - TB3R2D 031898-TB3R2D
Manufacturer: Texas Instruments Win Source Part Number: 031898-TB3R2D Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 031898-TB3R2D
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TB3R2D 710-TB3R2D 031898-TB3R2D
Product Name TB3R2 TB3R1, TB3R2 - High-Speed Differential Receivers Quad SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TB3R2D
Device Type Receiver Transceiver Receiver
Features RoHS RoHS
# of Tx 4 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 32P4918B-CGF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details