Texas Instruments TB3R1 3.3V Quad PECL Receiver TB3R1D

Description
3.3V Quad PECL Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3V Quad PECL Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB3R1 3.3V Quad PECL Receiver - TB3R1D - Texas Instruments
Dallas, TX, United States
TB3R1 3.3V Quad PECL Receiver
TB3R1D
TB3R1 3.3V Quad PECL Receiver TB3R1D
3.3V Quad PECL Receiver 16-SOIC -40 to 85

3.3V Quad PECL Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V SOIC Interface Transceiver IC
710-TB3R1D
Quad 3.3V SOIC Interface Transceiver IC 710-TB3R1D
3.3V Quad PECL Receiver 16-SOIC -40 to 85 Product overview: TB3R1D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB3R1D can be used for catalog matching and distributor lookup.

3.3V Quad PECL Receiver 16-SOIC -40 to 85 Product overview: TB3R1D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB3R1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TB3R1D - 1264264-TB3R1D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TB3R1D
1264264-TB3R1D
Interface - Interface - Drivers, Receivers, Transceivers - TB3R1D 1264264-TB3R1D
Manufacturer: Texas Instruments Win Source Part Number: 1264264-TB3R1D Packaging: Tube Type: Receiver Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Family Name: TB3R1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): BRF2A16G-TR; BRR1A16G; BRT1A16G-TR; Introduction Date: February 15, 2004 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1264264-TB3R1D
Packaging: Tube
Type: Receiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Family Name: TB3R1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): BRF2A16G-TR; BRR1A16G; BRT1A16G-TR;
Introduction Date: February 15, 2004
ECCN: 5A991.b.1
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - TB3R1D - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TB3R1D
Drivers, Receivers, Transceivers TB3R1D
IC RECEIVER 0/4 16SOIC

IC RECEIVER 0/4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TB3R1D 710-TB3R1D 1264264-TB3R1D TB3R1D
Product Name TB3R1 3.3V Quad PECL Receiver Quad 3.3V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TB3R1D Drivers, Receivers, Transceivers
Technology PECL
Device Type Receiver Transceiver Receiver Receiver
Features RoHS RoHS
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC05 Hex Inverters With Open-Drain Outputs - 5962-8871801CA - Texas Instruments
Specs
Technology HC
Device Type SN54HC05 Hex Inverters With Open-Drain Outputs
Supply Voltage Other; 6
View Details
SN54AS1004A Hex Inverting Drivers - 5962-88729012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001MSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details