The TAS5715 is a 25-W digital audio power amplifier designed to drive stereo bridge-tied speakers, supporting up to 50 W in PBTL mode with a 4-Ω load. It operates from an 8 V to 26 V power supply and features integrated speaker equalization, two-band dynamic range control, and thermal and short-circuit protection. The device accepts I2S, LJ, or RJ audio formats at sample rates from 8 kHz to 48 kHz and includes programmable biquads, autobank switching, and sample-rate autodetection. It is housed in a 48-pin HTQFP package measuring 7 mm × 7 mm and operates from 0 °C to 85 °C.
25-W Stereo I2S Audio Amplifier with Speaker EQ, 2-Band DRC, and DC Protection 48-HTQFP 0 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 031884-TAS5715PHPR
Packaging: Reel - TR
Type: Class D
Features: Depop, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 41.5W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 8 V to 26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
25-W stereo, 8- to 26-V, digital input, open loop Class-D audio amplifier with EQ, DRC, & HP 48-HTQFP 0 to 85 Product overview: TAS5715PHPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5715PHPR can be used for catalog matching and distributor lookup.
IC AMP CLSS D STER 41.5W 48HTQFP
IC AMP CLSS D STER 41.5W 48HTQFP
Audio Amplifiers 25W Stereo I2S Audio Amp
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
IC AMP CLSS D STER 41.5W 48HTQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | TAS5715PHPR | 031884-TAS5715PHPR | 296-27753-2-ND | 742-TAS5715PHPR | TAS5715PHPR | TAS5715PHPR | TAS5715PHPR | TAS5715PHPR | TAS5715PHPR |
| Product Name | TAS5715 25-W Stereo I2S Audio Amplifier with Speaker EQ, 2-Band DRC, and DC Protection | Linear - Linear - Amplifiers - Audio - TAS5715PHPR | Audio Amplifiers | Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to 3.6 volts | 8 to 26 volts | 8 to 26 volts | 26 to 8 volts | 8 to 26 volts | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Package Type | HTQFP | QFP; 48-HTQFP (7x7) | 48-PowerTQFP | Tape and Reel | 48-PowerTQFP | QFP; 48-PowerTQFP | Surface Mount | ||
| Output Power | 41.5 watts | 41.5 watts | 41.5 watts | 41.5 watts |