350mW Audio Power Amplifier with Shutdown Mode 8-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 071428-LM4819LD/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 350mW x 1 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (2.5x2.5)
Dimension: 8-WFDFN Exposed Pad
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Audio Amplifier, 0.35W, 1 Channel(s), 1 Func, PDSO8
350-mW, mono, analog input Class-AB audio amplifier & VSSOP package 8-WSON -40 to 85 Product overview: LM4819LD/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4819LD/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (2.5x2.5)
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (2.5x2.5)
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (2.5x2.5)
Amplifier IC 1-Channel (Mono) Class AB 8-WSON (2.5x2.5)
Audio Amplifiers 350mW Audio Amplifier with Shutdown Mode 8-WSON -40 to 85
IC AMP CLASS AB MONO 350MW 8WSON
IC AMP CLASS AB MONO 350MW 8WSON
IC AMP CLASS AB MONO 350MW 8WSON
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM4819LD/NOPB | 071428-LM4819LD/NOPB | LM4819LD/NOPB | 742-LM4819LD/NOPB | 296-36611-6-ND | LM4819LD/NOPB | LM4819LD/NOPB | LM4819LD/NOPB | LM4819LD/NOPB | LM4819LD/NOPB |
| Product Name | LM4819 350mW Audio Power Amplifier with Shutdown Mode | Linear - Linear - Amplifiers - Audio - LM4819LD/NOPB | Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | ||||
| Output Power | 0.3500 watts | 0.3500 watts | 0.3500 watts | 0.3500 watts | 0.3500 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC,WSON,VSSOP | 8-WSON (2.5x2.5) | WSON8 | Tape and Reel | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | Surface Mount | 8-WFDFN Exposed Pad |