20W Closed-loop I2S Audio Power Amplifier with Speaker EQ, DRC and SE output support 64-HTQFP 0 to 85
20W Class-D Audio Amp, 24V Dual Supply, I2C, HTQFP Product overview: TAS5706BPAP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20W, 24V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20W, 24V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5706BPAP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1264139-TAS5706BPAP
Packaging: Tray
Type: Class D
Operating Temperature Range: 0°C ~ 85°C (TA)
Features: Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Package: 64-TQFP Exposed Pad
Mounting: SMD
Output Type: 2-Channel (Stereo) or 4-Channel (Quad)
Operating Supply Voltage: 10 V ~ 26 V
Max Output Power x Channels @ Load: 20.6W x 2 @ 8 Ohm
Family Name: TAS5706B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-HTQFP (10x10)
Alternative Parts (Cross-Reference): TAS5706BPAPR;
Introduction Date: February 01, 2009
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 64-HTQFP (10x10)
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 64-HTQFP (10x10)
IC AMP D DUAL/QUAD 20.6W 64HTQFP
Audio Amplifiers 20W Closed-loop I2S Audio Power Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TAS5706BPAP | 742-TAS5706BPAP | 1264139-TAS5706BPAP | 296-24281-ND | TAS5706BPAP | TAS5706BPAP | TAS5706BPAP |
| Product Name | TAS5706B 20W Closed-loop I2S Audio Power Amplifier with Speaker EQ, DRC and SE output support | Dual 20W 24V Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5706BPAP | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 3.6 volts | 10 to 26 volts | 10 to 26 volts | 10 to 26 volts | 26 to 10 volts | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Package Type | HTQFP | Tray | 64-PowerTQFP | QFP; 64-PowerTQFP | 64-PowerTQFP | ||
| Output Power | 20.6 watts | 20.6 watts | 20.6 watts |