Texas Instruments TAS5704 20-W Stereo Closed-loop I2S Audio Power Amplifier with Speaker EQ and DRC (H/W Controlled) TAS5704PAP

Description
20-W Stereo Closed-loop I2S Audio Power Amplifier with Speaker EQ and DRC (H/W Controlled) 64-HTQFP 0 to 85
Request a Quote Datasheet
Description
20-W Stereo Closed-loop I2S Audio Power Amplifier with Speaker EQ and DRC (H/W Controlled) 64-HTQFP 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TAS5704 20-W Stereo Closed-loop I2S Audio Power Amplifier with Speaker EQ and DRC (H/W Controlled) - TAS5704PAP - Texas Instruments
Dallas, TX, United States
TAS5704 20-W Stereo Closed-loop I2S Audio Power Amplifier with Speaker EQ and DRC (H/W Controlled)
TAS5704PAP
TAS5704 20-W Stereo Closed-loop I2S Audio Power Amplifier with Speaker EQ and DRC (H/W Controlled) TAS5704PAP
20-W Stereo Closed-loop I2S Audio Power Amplifier with Speaker EQ and DRC (H/W Controlled) 64-HTQFP 0 to 85

20-W Stereo Closed-loop I2S Audio Power Amplifier with Speaker EQ and DRC (H/W Controlled) 64-HTQFP 0 to 85

Buy Now Datasheet
Audio Amplifiers - TAS5704PAP-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
TAS5704PAP-ND
Audio Amplifiers TAS5704PAP-ND
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 64-HTQFP (10x10)

Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 64-HTQFP (10x10)

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TAS5704PAP - 1264135-TAS5704PAP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TAS5704PAP
1264135-TAS5704PAP
Linear - Linear - Amplifiers - Audio - TAS5704PAP 1264135-TAS5704PAP
Manufacturer: Texas Instruments Win Source Part Number: 1264135-TAS5704PAP Packaging: Tray Type: Class D Mounting Style: SMD Features: Digital Inputs, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown Output Type: 2-Channel (Stereo) or 4-Channel (Quad) Categories: Integrated Circuits Supplier Device Package: 64-HTQFP Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: TAS5704 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 26V Max Output Power x Channels at Load: 20.6W x 2 at 8Ohm

Manufacturer: Texas Instruments
Win Source Part Number: 1264135-TAS5704PAP
Packaging: Tray
Type: Class D
Mounting Style: SMD
Features: Digital Inputs, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown
Output Type: 2-Channel (Stereo) or 4-Channel (Quad)
Categories: Integrated Circuits
Supplier Device Package: 64-HTQFP
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: TAS5704
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 26V
Max Output Power x Channels at Load: 20.6W x 2 at 8Ohm

Buy Now
Singapore, Singapore
Audio Amplifier
742-TAS5704PAP
Audio Amplifier 742-TAS5704PAP
20-W stereo, 10- to 26-V, digital input, Class-D audio amplifier w/ speaker EQ, DRC & H/W control 64-HTQFP 0 to 85 Product overview: TAS5704PAP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5704PAP can be used for catalog matching and distributor lookup.

20-W stereo, 10- to 26-V, digital input, Class-D audio amplifier w/ speaker EQ, DRC & H/W control 64-HTQFP 0 to 85 Product overview: TAS5704PAP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5704PAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TAS5704PAP
Audio Amplifiers TAS5704PAP
Audio Amplifiers 20W stereo Dig Aud Pwr Amp

Audio Amplifiers 20W stereo Dig Aud Pwr Amp

Buy Now Datasheet
Audio Amplifiers - TAS5704PAP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TAS5704PAP
Audio Amplifiers TAS5704PAP
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 64-HTQFP (10x10)

Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 64-HTQFP (10x10)

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TAS5704PAP
Integrated Circuits (ICs) - Linear - Amplifiers TAS5704PAP
IC AMP D DUAL/QUAD 20.6W 64HTQFP

IC AMP D DUAL/QUAD 20.6W 64HTQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers
Product Number TAS5704PAP TAS5704PAP-ND 1264135-TAS5704PAP 742-TAS5704PAP TAS5704PAP TAS5704PAP TAS5704PAP
Product Name TAS5704 20-W Stereo Closed-loop I2S Audio Power Amplifier with Speaker EQ and DRC (H/W Controlled) Audio Amplifiers Linear - Linear - Amplifiers - Audio - TAS5704PAP Audio Amplifier Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS RoHS
Features Thermal Shutdown Protection
Supply Voltage (VS) 10 to 26 volts 10 to 26 volts 10 to 26 volts 26 to 10 volts
Output Power 20.6 watts 20.6 watts 20.6 watts
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data