The LM4675SD/NOPB is a mono, Class D audio power amplifier designed for high efficiency and low electromagnetic interference (EMI). It operates on a single supply voltage ranging from 2.4V to 5.5V and delivers a continuous average output of 2.2W into a 4,Ѷ speaker load with less than 1% total harmonic distortion plus noise (THD+N). The amplifier features a spread spectrum architecture that significantly reduces EMI, allowing for filterless operation with inductive loads, which minimizes external component requirements and simplifies design. This device includes externally configurable gain settings, a fast turn-on time of approximately 17Oºs, and integrated "click and pop" suppression circuitry to enhance audio quality. It also supports a micro-power shutdown mode, contributing to low power consumption during idle periods. The LM4675 is packaged in a compact 8-pin WSON format, making it suitable for space-constrained applications such as mobile phones and portable electronic devices.
Ultra-Low EMI, Filterless, 2.65W, Mono, Class D Audio Power Amplifier with Spread Spectrum 8-WSON
2.7W Mono Class D Audio Amp, 5.5V, 8R, 80dB CMRR, 82dB PSRR, SMT Product overview: LM4675SD/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7W, 5.5V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.7W, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4675SD/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 002601-LM4675SD/NOPB
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, PWM, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.7W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (3x3)
Dimension: 8-WFDFN Exposed Pad
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) Class D 8-WSON (3x3)
Amplifier IC 1-Channel (Mono) Class D 8-WSON (3x3)
Amplifier IC 1-Channel (Mono) Class D 8-WSON (3x3)
AMPLIFIER, AUDIO, CLASS D, 2.7W, WSON-8; Output Power:2.65W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:WSON; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
IC AMP CLASS D MONO 2.7W 8WSON
Audio Amplifiers 2.65W Mono Class D Audio Pwr Amp
IC AMP CLASS D MONO 2.7W 8WSON
Amplifier IC 1-Channel (Mono) Class D 8-WSON (3x3)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4675SD/NOPB | 742-LM4675SD/NOPB | 002601-LM4675SD/NOPB | LM4675SD/NOPBCT-ND | 29AH6371 | LM4675SD/NOPB | LM4675SD/NOPB | LM4675SD/NOPB | LM4675SD/NOPB |
| Product Name | LM4675 Ultra-Low EMI, Filterless, 2.65W, Mono, Class D Audio Power Amplifier with Spread Spectrum | 2.7W 5.5V Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4675SD/NOPB | Audio Amplifiers | Amplifier, Audio, Class D, 2.7W, Wson-8; Output Power Texas Instruments | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | ||
| Output Power | 2.7 watts | 2.7 watts | 2.7 watts | 2.65 watts | 2.7 watts | 2.7 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DSBGA,WSON | Tape and Reel | 8-WSON (3x3) | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad |