Texas Instruments TAS5614A 150W Stereo/300W MONO PurePath? HD Digital-Input Power Stage TAS5614ADKD

Description
150W Stereo/300W MONO PurePath? HD Digital-Input Power Stage 44-HSSOP 0 to 70
Request a Quote
Description
150W Stereo/300W MONO PurePath? HD Digital-Input Power Stage 44-HSSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TAS5614A is a high-performance digital input Class D amplifier designed for audio applications, capable of delivering 150W per channel in stereo mode or 300W in mono mode. It features PurePath,Ѣ HD technology, which provides low total harmonic distortion (THD) of 0.03% at 1W into 4,Ѷ and 0.01% at 1W into 8,Ѷ, ensuring high-quality sound reproduction. The amplifier supports a signal bandwidth of up to 80kHz, making it suitable for high-frequency content from HD sources. This device operates efficiently with over 90% power efficiency and includes integrated protection features such as undervoltage, overtemperature, clipping, and short-circuit protection, along with error reporting capabilities. It is available in a 44-pin PSOP3 package and is pin-compatible with other Texas Instruments amplifiers, allowing for flexible design options. The TAS5614A is ideal for applications in AV receivers, home theater systems, and active speakers.

Datasheet Summary
Powered by GS/AI

The TAS5614A is a high-performance digital input Class D amplifier designed for audio applications, capable of delivering 150W per channel in stereo mode or 300W in mono mode. It features PurePath,Ѣ HD technology, which provides low total harmonic distortion (THD) of 0.03% at 1W into 4,Ѷ and 0.01% at 1W into 8,Ѷ, ensuring high-quality sound reproduction. The amplifier supports a signal bandwidth of up to 80kHz, making it suitable for high-frequency content from HD sources. This device operates efficiently with over 90% power efficiency and includes integrated protection features such as undervoltage, overtemperature, clipping, and short-circuit protection, along with error reporting capabilities. It is available in a 44-pin PSOP3 package and is pin-compatible with other Texas Instruments amplifiers, allowing for flexible design options. The TAS5614A is ideal for applications in AV receivers, home theater systems, and active speakers.

Suppliers

Company
Product
Description
Supplier Links
TAS5614A 150W Stereo/300W MONO PurePath? HD Digital-Input Power Stage - TAS5614ADKD - Texas Instruments
Dallas, TX, United States
TAS5614A 150W Stereo/300W MONO PurePath? HD Digital-Input Power Stage
TAS5614ADKD
TAS5614A 150W Stereo/300W MONO PurePath? HD Digital-Input Power Stage TAS5614ADKD
150W Stereo/300W MONO PurePath? HD Digital-Input Power Stage 44-HSSOP 0 to 70

150W Stereo/300W MONO PurePath? HD Digital-Input Power Stage 44-HSSOP 0 to 70

Buy Now Datasheet
Audio Amplifiers - TAS5614ADKD-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
TAS5614ADKD-ND
Audio Amplifiers TAS5614ADKD-ND
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP

Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TAS5614ADKD
Integrated Circuits (ICs) - Linear - Amplifiers TAS5614ADKD
IC AMP D MONO/STER 300W 44HSSOP

IC AMP D MONO/STER 300W 44HSSOP

Supplier's Site
Audio Amplifiers - TAS5614ADKD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TAS5614ADKD
Audio Amplifiers TAS5614ADKD
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP

Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP

Buy Now
Sheung Wan, Hong Kong
Audio Amplifiers
TAS5614ADKD
Audio Amplifiers TAS5614ADKD
Audio Amplifiers 150W St/300W MONO HD Dig-In Pwr Stage

Audio Amplifiers 150W St/300W MONO HD Dig-In Pwr Stage

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers
Product Number TAS5614ADKD TAS5614ADKD-ND TAS5614ADKD TAS5614ADKD TAS5614ADKD
Product Name TAS5614A 150W Stereo/300W MONO PurePath? HD Digital-Input Power Stage Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Audio Amplifiers
Standards and Certifications RoHS
Package Type HSSOP,HTQFP "44-BSSOP (0.433"", 11.00mm Width) Exposed Pad" 44-BSSOP (0.433, 11.00mm Width) Exposed Pad SSOP; SOP; 44-BSSOP (0.433\", 11.00mm Width) Exposed Pad
Features Thermal Shutdown Protection
Supply Voltage (VS) 18 to 38 volts 38 to 18 volts 18 to 38 volts
Output Power 300 watts 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

TLE2142M High Speed High Drive Precision Dual Operational Amplifier - 5962-9321603Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 1.2 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
TLV2262AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550403Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF06703PWRG4 - 1050032-BUF06703PWRG4 - Win Source Electronics
Specs
Standards RoHS
Source Current (IS) 1.7 milliamps
VOS 12 millivolts
View Details
2 suppliers