150W Stereo / 300W Mono PurePath? HD Analog-Input Power Stage 44-HSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1264116-TAS5613ADKDR
Series: PurePath HD
Packaging: Reel - TR
Type: Class D
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Package: 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Operating Supply Voltage: 18 V ~ 38 V
Max Output Power x Channels @ Load: 300W x 1 @ 2 Ohm; 200W x 2 @ 3 Ohm
Family Name: TAS5613A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 44-HSSOP
Alternative Parts (Cross-Reference): TAS5613APHDR; TAS5613APHD; TAS5613ADKD;
Introduction Date: August 01, 2011
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
150-W stereo, 300-W mono, 18- to 38-V supply, analog input Class-D audio amplifier 44-HSSOP 0 to 70 Product overview: TAS5613ADKDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5613ADKDR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP
IC AMP D MONO/STER 300W 44HSSOP
IC AMP D MONO/STER 300W 44HSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 44-HSSOP
Audio Amplifiers 150W St/300W Mono HD Ana-Inp Pwr Stage
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5613ADKDR | 1264116-TAS5613ADKDR | 742-TAS5613ADKDR | 296-29706-1-ND | TAS5613ADKDR | TAS5613ADKDR | TAS5613ADKDR | TAS5613ADKDR |
| Product Name | TAS5613A 150W Stereo / 300W Mono PurePath? HD Analog-Input Power Stage | Linear - Linear - Amplifiers - Audio - TAS5613ADKDR | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | HSSOP,HTQFP | Tape and Reel | "44-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | 44-BSSOP (0.433, 11.00mm Width) Exposed Pad | SSOP; SOP; 44-BSSOP (0.433\", 11.00mm Width) Exposed Pad | |||
| Supply Voltage (VS) | 18 to 38 volts | 18 to 38 volts | 38 to 18 volts | 18 to 38 volts | ||||
| Output Power | 300 watts | 300 watts | 300 watts | 300 watts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |