Texas Instruments Linear - Linear - Amplifiers - Audio - LM4700TF/NOPB LM4700TF/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 002602-LM4700TF/NOPB Packaging: Tube/Rail Type: Class AB Features: Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 30W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-220-11 Isolated Dimension: TO-220-11 Isolated Tab, Formed Leads Supply Voltage - Operating: 20 V to 64 V, ±10 V to 32 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 002602-LM4700TF/NOPB Packaging: Tube/Rail Type: Class AB Features: Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 30W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-220-11 Isolated Dimension: TO-220-11 Isolated Tab, Formed Leads Supply Voltage - Operating: 20 V to 64 V, ±10 V to 32 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM4700TF/NOPB - 002602-LM4700TF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4700TF/NOPB
002602-LM4700TF/NOPB
Linear - Linear - Amplifiers - Audio - LM4700TF/NOPB 002602-LM4700TF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002602-LM4700TF/NOPB Packaging: Tube/Rail Type: Class AB Features: Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 30W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-220-11 Isolated Dimension: TO-220-11 Isolated Tab, Formed Leads Supply Voltage - Operating: 20 V to 64 V, ±10 V to 32 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 002602-LM4700TF/NOPB
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 30W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-220-11 Isolated
Dimension: TO-220-11 Isolated Tab, Formed Leads
Supply Voltage - Operating: 20 V to 64 V, ±10 V to 32 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Isolated 30W TO-220 Audio Amplifier - 742-LM4700TF/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 30W TO-220 Audio Amplifier
742-LM4700TF/NOPB
Isolated 30W TO-220 Audio Amplifier 742-LM4700TF/NOPB
30W, 1 CHANNEL, AUDIO AMPLIFIER, PZFM11, ISOLATED, PLASTIC, TO-220, 11 PIN Product overview: LM4700TF/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 30W, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Isolated, 30W, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4700TF/NOPB can be used for catalog matching and distributor lookup.

30W, 1 CHANNEL, AUDIO AMPLIFIER, PZFM11, ISOLATED, PLASTIC, TO-220, 11 PIN Product overview: LM4700TF/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 30W, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Isolated, 30W, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4700TF/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Audio Amplifiers - LM4700TF/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4700TF/NOPB
Audio Amplifiers LM4700TF/NOPB
Amplifier IC 1-Channel (Mono) Class AB TO-220-11 Isolated

Amplifier IC 1-Channel (Mono) Class AB TO-220-11 Isolated

Buy Now
Linear - Amplifiers - Audio - LM4700TF/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4700TF/NOPB
Linear - Amplifiers - Audio LM4700TF/NOPB
IC AMP AB MONO 30W TO220-11

IC AMP AB MONO 30W TO220-11

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4700TF/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4700TF/NOPB
IC AMP AB MONO 30W TO220-11

IC AMP AB MONO 30W TO220-11

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 002602-LM4700TF/NOPB 742-LM4700TF/NOPB LM4700TF/NOPB LM4700TF/NOPB LM4700TF/NOPB
Product Name Linear - Linear - Amplifiers - Audio - LM4700TF/NOPB Isolated 30W TO-220 Audio Amplifier Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 20 to 64 volts 20 to 32 volts 32 to 20 volts
Output Power 30 watts 30 watts 30 watts
Operating Temperature -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Operation Class Class A; Class AB Class AB
Unlock Full Specs
to access all available technical data