Texas Instruments Audio Special Purpose - TAS5508APAGRG4 TAS5508APAGRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 054679-TAS5508APAGRG 4 Packaging: Reel - TR Specifications: 32kHz to 192kHz Applications: Digital Audio Interfacing Number of Channels: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Modulator Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 054679-TAS5508APAGRG 4 Packaging: Reel - TR Specifications: 32kHz to 192kHz Applications: Digital Audio Interfacing Number of Channels: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Modulator Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TAS5508APAGRG4 - 054679-TAS5508APAGRG4 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TAS5508APAGRG4
054679-TAS5508APAGRG4
Audio Special Purpose - TAS5508APAGRG4 054679-TAS5508APAGRG4
Manufacturer: Texas Instruments Win Source Part Number: 054679-TAS5508APAGRG 4 Packaging: Reel - TR Specifications: 32kHz to 192kHz Applications: Digital Audio Interfacing Number of Channels: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Modulator Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054679-TAS5508APAGRG4
Packaging: Reel - TR
Specifications: 32kHz to 192kHz
Applications: Digital Audio Interfacing
Number of Channels: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-TQFP (10x10)
Purpose: Modulator
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 054679-TAS5508APAGRG4
Product Name Audio Special Purpose - TAS5508APAGRG4
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Interface module - 289-459 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS33/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers