Texas Instruments Audio Special Purpose - TAS5508APAGR TAS5508APAGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 113788-TAS5508APAGR Packaging: Reel - TR Specifications: 32kHz to 192kHz Applications: Digital Audio Interfacing Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Modulator Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 113788-TAS5508APAGR Packaging: Reel - TR Specifications: 32kHz to 192kHz Applications: Digital Audio Interfacing Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Modulator Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TAS5508APAGR - 113788-TAS5508APAGR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TAS5508APAGR
113788-TAS5508APAGR
Audio Special Purpose - TAS5508APAGR 113788-TAS5508APAGR
Manufacturer: Texas Instruments Win Source Part Number: 113788-TAS5508APAGR Packaging: Reel - TR Specifications: 32kHz to 192kHz Applications: Digital Audio Interfacing Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Modulator Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 113788-TAS5508APAGR
Packaging: Reel - TR
Specifications: 32kHz to 192kHz
Applications: Digital Audio Interfacing
Number of Channels: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-TQFP (10x10)
Purpose: Modulator
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 113788-TAS5508APAGR
Product Name Audio Special Purpose - TAS5508APAGR
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface Transceiver IC - 879-BCM20734UA1KFFB3G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -30 C (-22 F)
View Details
Interface module - 289-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4206TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details