Ultra-Low EMI, Filterless, 2.5W, Stereo, Class D Audio Power Amplifier with E 2 S 16-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082810-LM48411TLX/NO
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, E2S, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2.5W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA
Dimension: 16-WFBGA, DSBGA
Supply Voltage - Operating: 2.4 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.5x2.12)
Audio Amp Speaker 2-CH Stereo 2.5W Class-D 16-Pin uSMD T/R Product overview: LM48411TLX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48411TLX/NOPB can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 2.5W 16DSBGA
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.03x1.98)
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.5x2.12)
Audio Amplifiers Ultra-Low EMI, Filterless, 2.5W, Stereo, Class D Audio Power Amplifier with E 2 S 16-DSBGA -40 to 85
IC AMP CLASS D STER 2.5W 16DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM48411TLX/NOPB | 082810-LM48411TLX/NOPB | 296-LM48411TLX/NOPBTR-ND | 742-LM48411TLX/NOPB | LM48411TLX/NOPB | LM48411TLX/NOPB | LM48411TLX/NOPB | LM48411TLX/NOPB |
| Product Name | LM48411 Ultra-Low EMI, Filterless, 2.5W, Stereo, Class D Audio Power Amplifier with E 2 S | Linear - Linear - Amplifiers - Audio - LM48411TLX/NOPB | Audio Amplifiers | 2.5W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | |||
| Output Power | 2.5 watts | 2.5 watts | 2.5 watts | 2.5 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D | Class D |