Texas Instruments Linear - Linear - Amplifiers - Audio - LM4820IBP-6 LM4820IBP-6

Description
Manufacturer: Texas Instruments Win Source Part Number: 002619-LM4820IBP-6 Packaging: Reel - TR Type: Class AB Features: Depop, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-uSMD Dimension: 8-VFBGA Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 002619-LM4820IBP-6 Packaging: Reel - TR Type: Class AB Features: Depop, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-uSMD Dimension: 8-VFBGA Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LM4820IBP-6 - 002619-LM4820IBP-6 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4820IBP-6
002619-LM4820IBP-6
Linear - Linear - Amplifiers - Audio - LM4820IBP-6 002619-LM4820IBP-6
Manufacturer: Texas Instruments Win Source Part Number: 002619-LM4820IBP-6 Packaging: Reel - TR Type: Class AB Features: Depop, Shutdown, Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-uSMD Dimension: 8-VFBGA Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 002619-LM4820IBP-6
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-uSMD
Dimension: 8-VFBGA
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Audio Amplifier - 742-LM4820IBP-6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Audio Amplifier
742-LM4820IBP-6
Audio Amplifier 742-LM4820IBP-6
IC AUDIO AMPLIFIER, Audio/Video Amplifier Product overview: LM4820IBP-6 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4820IBP-6 can be used for catalog matching and distributor lookup.

IC AUDIO AMPLIFIER, Audio/Video Amplifier Product overview: LM4820IBP-6 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4820IBP-6 can be used for catalog matching and distributor lookup.

Supplier's Site
Audio Amplifiers - LM4820IBP-6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4820IBP-6
Audio Amplifiers LM4820IBP-6
Amplifier IC 1-Channel (Mono) Class AB 8-uSMD

Amplifier IC 1-Channel (Mono) Class AB 8-uSMD

Buy Now
Linear - Amplifiers - Audio - LM4820IBP-6 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM4820IBP-6
Linear - Amplifiers - Audio LM4820IBP-6
IC AMP CLASS AB MONO 1W 8USMD

IC AMP CLASS AB MONO 1W 8USMD

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4820IBP-6
Integrated Circuits (ICs) - Linear - Amplifiers LM4820IBP-6
IC AMP CLASS AB MONO 1W 8USMD

IC AMP CLASS AB MONO 1W 8USMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 002619-LM4820IBP-6 742-LM4820IBP-6 LM4820IBP-6 LM4820IBP-6 LM4820IBP-6
Product Name Linear - Linear - Amplifiers - Audio - LM4820IBP-6 Audio Amplifier Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 2 to 5.5 volts 2 to ? volts 2 to 5.5 volts 5.5 to 2 volts
Output Power 1 watts 1 watts 1 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Operation Class Class A; Class AB Class AB
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2412873 - RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Operating Range Car Audio
View Details
Analog - MTLM101AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Dual CMOS Voltage Comparator, Open Drain Driver - ALD2301ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 3 to 10 volts
Source Current (IS) 0.0900 milliamps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers