Texas Instruments Audio Special Purpose - TAS5026PAGR TAS5026PAGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 120971-TAS5026PAGR Packaging: Reel - TR Specifications: 32kHz to 192kHz Applications: Digital Audio Interfacing Number of Channels: 6 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Modulator Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 120971-TAS5026PAGR Packaging: Reel - TR Specifications: 32kHz to 192kHz Applications: Digital Audio Interfacing Number of Channels: 6 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Modulator Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TAS5026PAGR - 120971-TAS5026PAGR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TAS5026PAGR
120971-TAS5026PAGR
Audio Special Purpose - TAS5026PAGR 120971-TAS5026PAGR
Manufacturer: Texas Instruments Win Source Part Number: 120971-TAS5026PAGR Packaging: Reel - TR Specifications: 32kHz to 192kHz Applications: Digital Audio Interfacing Number of Channels: 6 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Purpose: Modulator Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 120971-TAS5026PAGR
Packaging: Reel - TR
Specifications: 32kHz to 192kHz
Applications: Digital Audio Interfacing
Number of Channels: 6
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-TQFP (10x10)
Purpose: Modulator
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 120971-TAS5026PAGR
Product Name Audio Special Purpose - TAS5026PAGR
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Serial interface - Serial Interface RS-232/485 - 753-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 26LS33/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
4 suppliers