Texas Instruments Audio Special Purpose - TAS5010IPFBG4 TAS5010IPFBG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 031856-TAS5010IPFBG4 Packaging: Tray Specifications: 96dB Applications: Automotive Audio, Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TQFP (7x7) Purpose: Audio Signal Processor Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 031856-TAS5010IPFBG4 Packaging: Tray Specifications: 96dB Applications: Automotive Audio, Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TQFP (7x7) Purpose: Audio Signal Processor Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TAS5010IPFBG4 - 031856-TAS5010IPFBG4 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TAS5010IPFBG4
031856-TAS5010IPFBG4
Audio Special Purpose - TAS5010IPFBG4 031856-TAS5010IPFBG4
Manufacturer: Texas Instruments Win Source Part Number: 031856-TAS5010IPFBG4 Packaging: Tray Specifications: 96dB Applications: Automotive Audio, Consumer Audio Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TQFP (7x7) Purpose: Audio Signal Processor Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 031856-TAS5010IPFBG4
Packaging: Tray
Specifications: 96dB
Applications: Automotive Audio, Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TQFP (7x7)
Purpose: Audio Signal Processor
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 031856-TAS5010IPFBG4
Product Name Audio Special Purpose - TAS5010IPFBG4
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Interface - Modems - ICs and Modules - SI2494-A-FMR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type 38-VFQFN Exposed Pad
View Details
3 suppliers
Interface module - 289-509 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 54F540/BRA - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP
View Details