Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TAS3208IPZPR TAS3208IPZPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1264044-TAS3208IPZPR Packaging: Reel - TR Type: Fixed Point Operating Temperature Range: -40°C ~ 85°C (TA) Voltage - I/O: 3.30V Package: 100-TQFP Exposed Pad Interface: AAI/O, DAI/O, I2C, I2S Part Status: Obsolete(EOL) Clock Rate: 135MHz On-Chip RAM: 30.3kB Voltage - Core: 3.30V Family Name: TAS3208 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-HTQFP (14x14) Alternative Parts (Cross-Reference): TAS3208IPZP; TLV320AIC3256IRSBR; TLV320AIC3256IRSBT; Introduction Date: July 01, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1264044-TAS3208IPZPR Packaging: Reel - TR Type: Fixed Point Operating Temperature Range: -40°C ~ 85°C (TA) Voltage - I/O: 3.30V Package: 100-TQFP Exposed Pad Interface: AAI/O, DAI/O, I2C, I2S Part Status: Obsolete(EOL) Clock Rate: 135MHz On-Chip RAM: 30.3kB Voltage - Core: 3.30V Family Name: TAS3208 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-HTQFP (14x14) Alternative Parts (Cross-Reference): TAS3208IPZP; TLV320AIC3256IRSBR; TLV320AIC3256IRSBT; Introduction Date: July 01, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TAS3208IPZPR
1264044-TAS3208IPZPR
Embedded - Embedded - DSP (Digital Signal Processors) - TAS3208IPZPR 1264044-TAS3208IPZPR
Manufacturer: Texas Instruments Win Source Part Number: 1264044-TAS3208IPZPR Packaging: Reel - TR Type: Fixed Point Operating Temperature Range: -40°C ~ 85°C (TA) Voltage - I/O: 3.30V Package: 100-TQFP Exposed Pad Interface: AAI/O, DAI/O, I2C, I2S Part Status: Obsolete(EOL) Clock Rate: 135MHz On-Chip RAM: 30.3kB Voltage - Core: 3.30V Family Name: TAS3208 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-HTQFP (14x14) Alternative Parts (Cross-Reference): TAS3208IPZP; TLV320AIC3256IRSBR; TLV320AIC3256IRSBT; Introduction Date: July 01, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1264044-TAS3208IPZPR
Packaging: Reel - TR
Type: Fixed Point
Operating Temperature Range: -40°C ~ 85°C (TA)
Voltage - I/O: 3.30V
Package: 100-TQFP Exposed Pad
Interface: AAI/O, DAI/O, I2C, I2S
Part Status: Obsolete(EOL)
Clock Rate: 135MHz
On-Chip RAM: 30.3kB
Voltage - Core: 3.30V
Family Name: TAS3208
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-HTQFP (14x14)
Alternative Parts (Cross-Reference): TAS3208IPZP; TLV320AIC3256IRSBR; TLV320AIC3256IRSBT;
Introduction Date: July 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TAS3208IPZPR-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TAS3208IPZPR-ND
DSP (Digital Signal Processors) TAS3208IPZPR-ND
IC DGTL AUDIO PROCESSOR 100HTQFP

IC DGTL AUDIO PROCESSOR 100HTQFP

Buy Now Datasheet
Dual Core Digital Audio Processor 100-HTQFP -40 to 85 Product overview: TAS3208IPZPR from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TAS3208IPZPR can be used for catalog matching and distributor lookup.

Dual Core Digital Audio Processor 100-HTQFP -40 to 85 Product overview: TAS3208IPZPR from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TAS3208IPZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TAS3208IPZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TAS3208IPZPR
DSP (Digital Signal Processors) TAS3208IPZPR
IC DGTL AUDIO PROCESSOR 100HTQFP

IC DGTL AUDIO PROCESSOR 100HTQFP

Buy Now
Embedded - DSP (Digital Signal Processors) - TAS3208IPZPR - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TAS3208IPZPR
Embedded - DSP (Digital Signal Processors) TAS3208IPZPR
IC DGTL AUDIO PROCESSOR 100HTQFP

IC DGTL AUDIO PROCESSOR 100HTQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1264044-TAS3208IPZPR TAS3208IPZPR-ND 698-TAS3208IPZPR TAS3208IPZPR TAS3208IPZPR
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TAS3208IPZPR DSP (Digital Signal Processors) Dual Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.30V 3.3V
Clock Speed 135 MHz 135 MHz 135 MHz 135 MHz 135 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416PGE160TOOAN - 773604-DVC5416PGE160TOOAN - Win Source Electronics
Specs
Data Bus 16-Bit
Supply Voltage 1.60V
Clock Speed 160 MHz
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21061KS-200 - Lingto Electronic Limited
Specs
Clock Speed 50 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details