Texas Instruments Audio Special Purpose - TAS3103IDBTR TAS3103IDBTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 936106-TAS3103IDBTR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Audio Signal Processor 3 Channel 38-TSSOP Package: Reel - TR Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TAS310 Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936106-TAS3103IDBTR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Audio Signal Processor 3 Channel 38-TSSOP Package: Reel - TR Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TAS310 Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - TAS3103IDBTR - 936106-TAS3103IDBTR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - TAS3103IDBTR
936106-TAS3103IDBTR
Audio Special Purpose - TAS3103IDBTR 936106-TAS3103IDBTR
Manufacturer: Texas Instruments Win Source Part Number: 936106-TAS3103IDBTR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Audio Signal Processor 3 Channel 38-TSSOP Package: Reel - TR Package: 38-TFSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TAS310 Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 936106-TAS3103IDBTR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Audio Audio Signal Processor 3 Channel 38-TSSOP
Package: Reel - TR
Package: 38-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TAS310
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 936106-TAS3103IDBTR
Product Name Audio Special Purpose - TAS3103IDBTR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 702-SI3200-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Serial interface - Serial Interface RS-485 - 750-653/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
 - 26LS33/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers