Texas Instruments SN54S51 AND-OR-invert Gates SNJ54S51J

Description
AND-OR-invert Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
AND-OR-invert Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54S51 AND-OR-invert Gates - SNJ54S51J - Texas Instruments
Dallas, TX, United States
SN54S51 AND-OR-invert Gates
SNJ54S51J
SN54S51 AND-OR-invert Gates SNJ54S51J
AND-OR-invert Gates 14-CDIP -55 to 125

AND-OR-invert Gates 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SNJ54S51J - 1095351-SNJ54S51J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54S51J
1095351-SNJ54S51J
Logic - Logic - Gates and Inverters - SNJ54S51J 1095351-SNJ54S51J
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095351-SNJ54S51J Packaging: Rail/Tube Length: 19.56 mm Mounting: SMD (SMT) Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 2 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 2 Number of Pins: 14 Number of Gates: 2 High Level Output Current: -1 mA Number of Outputs: 1 Low Level Output Current: 20 mA Propagation Delay: 5.5 ns Width: 6.67 mm Categories: Logic - Gates and Inverters Case / Package: CDIP Alternative Parts (Cross-Reference): SN54S51J; SN54S64J; SNJ54S64JSNJ54S51J.; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 5.5 ns Logic Function: AND, OR

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095351-SNJ54S51J
Packaging: Rail/Tube
Length: 19.56 mm
Mounting: SMD (SMT)
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 2
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 2
Number of Pins: 14
Number of Gates: 2
High Level Output Current: -1 mA
Number of Outputs: 1
Low Level Output Current: 20 mA
Propagation Delay: 5.5 ns
Width: 6.67 mm
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Alternative Parts (Cross-Reference): SN54S51J; SN54S64J; SNJ54S64JSNJ54S51J.;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 5.5 ns
Logic Function: AND, OR

Buy Now
Singapore, Singapore
AND-OR-invert Gates 14-CDIP -55 to 125 Product overview: SNJ54S51J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SNJ54S51J can be used for catalog matching and distributor lookup.

AND-OR-invert Gates 14-CDIP -55 to 125 Product overview: SNJ54S51J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SNJ54S51J can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SNJ54S51J
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SNJ54S51J
AND-OR-INVERT GATES 14-CDIP -55

AND-OR-INVERT GATES 14-CDIP -55

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ54S51J 1095351-SNJ54S51J 770-SNJ54S51J SNJ54S51J
Product Name SN54S51 AND-OR-invert Gates Logic - Logic - Gates and Inverters - SNJ54S51J Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type OR NOT OR GATE NOT; AND
Logic Family S
Propagation Delay 22 ns 5.5 ns 5.5 ns
Operating Current 0.0080 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-86842012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
3 suppliers
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS11FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type AND
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
Logic IC - 705-54LS08DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 2
Propagation Delay 18 ns
View Details
2 suppliers