Texas Instruments SN54S20 Dual 4-Input Positive-NAND Gates SNJ54S20J

Description
Dual 4-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Dual 4-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54S20 Dual 4-Input Positive-NAND Gates - SNJ54S20J - Texas Instruments
Dallas, TX, United States
SN54S20 Dual 4-Input Positive-NAND Gates
SNJ54S20J
SN54S20 Dual 4-Input Positive-NAND Gates SNJ54S20J
Dual 4-Input Positive-NAND Gates 14-CDIP -55 to 125

Dual 4-Input Positive-NAND Gates 14-CDIP -55 to 125

Buy Now Datasheet
 - SNJ54S20J - Rochester Electronics
Newburyport, MA, United States
NAND Gate, S Series, 2-Func, 4-Input, TTL, CDIP14

NAND Gate, S Series, 2-Func, 4-Input, TTL, CDIP14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SNJ54S20J - 1256756-SNJ54S20J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54S20J
1256756-SNJ54S20J
Logic - Logic - Gates and Inverters - SNJ54S20J 1256756-SNJ54S20J
Manufacturer: Texas Instruments Win Source Part Number: 1256756-SNJ54S20J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256756-SNJ54S20J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual Logic IC
705-SNJ54S20J
Dual Logic IC 705-SNJ54S20J
Dual 4-Input Positive-NAND Gates 14-CDIP -55 to 125 Product overview: SNJ54S20J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54S20J can be used for catalog matching and distributor lookup.

Dual 4-Input Positive-NAND Gates 14-CDIP -55 to 125 Product overview: SNJ54S20J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54S20J can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - SNJ54S20J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SNJ54S20J
Gates and Inverters SNJ54S20J
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ54S20J SNJ54S20J 1256756-SNJ54S20J 705-SNJ54S20J SNJ54S20J
Product Name SN54S20 Dual 4-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SNJ54S20J Dual Logic IC Gates and Inverters
Gate Type NAND AND; NAND NOT NAND; NAND GATE
Logic Family S TTL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS30A 8-Input Positive-NAND Gates - 5962-8683701DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - 5410DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic IC - 705-54LS33DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers