Synchronous 4-Bit Up/Down Binary Counters 16-CDIP -55 to 125
54S169 Synchronous 4-Bit Up/Down Binary Counters
SYNCHRONOUS 4-BIT UP/DOWN BINARY
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Counter Single 4-Bit Sync Binary UP/Down 16-Pin CDIP Tube
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SNJ54S169J | SNJ54S169J | SNJ54S169J | SNJ54S169J | 815-SNJ54S169J |
| Product Name | SN54S169 Synchronous 4-Bit Up/Down Binary Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Counter Single 4-Bit Sync Binary UP/Down 16-Pin CDIP Tube | |
| Counter Category | Synchronous | Synchronous | Synchronous | ||
| Counter Direction | Bidirectional | DOWN | |||
| Package Type | CDIP,CFP,LCCC | DIP; CDIP16 | DIP; 16-CDIP (0.300\", 7.62mm) | DIP; CDIP | |
| Logic Family | S | TTL; TTL | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |