Texas Instruments SN54S03 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output SNJ54S03W

Description
Quadruple 2-Input Positive-NAND Gates With Open-Collector Output 14-CFP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates With Open-Collector Output 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54S03 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output - SNJ54S03W - Texas Instruments
Dallas, TX, United States
SN54S03 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output
SNJ54S03W
SN54S03 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output SNJ54S03W
Quadruple 2-Input Positive-NAND Gates With Open-Collector Output 14-CFP -55 to 125

Quadruple 2-Input Positive-NAND Gates With Open-Collector Output 14-CFP -55 to 125

Buy Now Datasheet
Logic IC - 705-SNJ54S03W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quadruple 2-Input Positive-NAND Gates With Open-Collector Output 14-CFP -55 to 125 Product overview: SNJ54S03W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54S03W can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-NAND Gates With Open-Collector Output 14-CFP -55 to 125 Product overview: SNJ54S03W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54S03W can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SNJ54S03W - 1211901-SNJ54S03W - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54S03W
1211901-SNJ54S03W
Logic - Logic - Gates and Inverters - SNJ54S03W 1211901-SNJ54S03W
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211901-SNJ54S03W Packaging: Rail/Tube Length: 9.21 mm Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 4 Thickness: 1.59 mm Height: 2.03 mm Number of Pins: 14 Number of Gates: 4 High Level Output Current: -250 µA Number of Outputs: 1 Low Level Output Current: 20 mA Propagation Delay: 7.5 ns Width: 5.97 mm Categories: Logic - Gates and Inverters Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: NAND Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1211901-SNJ54S03W
Packaging: Rail/Tube
Length: 9.21 mm
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 4
Thickness: 1.59 mm
Height: 2.03 mm
Number of Pins: 14
Number of Gates: 4
High Level Output Current: -250 µA
Number of Outputs: 1
Low Level Output Current: 20 mA
Propagation Delay: 7.5 ns
Width: 5.97 mm
Categories: Logic - Gates and Inverters
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: NAND
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number SNJ54S03W 705-SNJ54S03W 1211901-SNJ54S03W
Product Name SN54S03 Quadruple 2-Input Positive-NAND Gates With Open-Collector Output Logic IC Logic - Logic - Gates and Inverters - SNJ54S03W
Gate Type NAND NAND; NAND GATE NOT
Logic Family S
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
IC Package Type Other; CDIP,CFP,LCCC
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 4086BDM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 10
View Details
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details