Texas Instruments SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs SNJ54LVTH573W

Description
3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet
Description
3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - SNJ54LVTH573W - Texas Instruments
Dallas, TX, United States
SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs
SNJ54LVTH573W
SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs SNJ54LVTH573W
3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs 20-CFP -55 to 125

3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs 20-CFP -55 to 125

Buy Now Datasheet
Latches - SNJ54LVTH573W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CFP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SNJ54LVTH573W
Integrated Circuits (ICs) - Logic - Latches SNJ54LVTH573W
IC D-TYPE TRANSP SGL 8:8 20CFP

IC D-TYPE TRANSP SGL 8:8 20CFP

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number SNJ54LVTH573W SNJ54LVTH573W SNJ54LVTH573W
Product Name SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D
Supply Voltage 3.6V 3.6V; 2.7V ~ 3.6V 3.6V
Propagation Delay 4.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Latches - 93L34PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
CD4508B CMOS Dual 4-Bit Latch - CD4508BNSR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers
SN54ACT573 Octal D-type Transparent Latches With 3-State Outputs - 5962-87664012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
2 suppliers