3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs 20-CFP -55 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CFP
IC D-TYPE TRANSP SGL 8:8 20CFP
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SNJ54LVTH373W | SNJ54LVTH373W | SNJ54LVTH373W |
| Product Name | SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | ||
| Output Characteristics | 3-State | ||
| Supply Voltage | 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V |
| Operating Current | 5 mA |