The SNJ54LVC86AW is a quadruple 2-input exclusive-OR gate in a 14-pin CFP package, operating from -55°C to 125°C with a supply voltage range of 1.65V to 3.6V. It features ESD protection exceeding 2000V human-body model and 1000V charged-device model, and inputs tolerate voltages up to 5.5V. The package measures 9.21mm × 9mm with a body size of 9.21mm × 6.29mm.
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATES 14-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SNJ54LVC86AW |
| Product Name | SN54LVC86A QUADRUPLE 2-INPUT EXCLUSIVE-OR GATES |
| Gate Type | OR |
| Supply Voltage | 3.6V; 2.7,3.3 |
| Logic Family | LVC |
| Propagation Delay | 5.6 ns |