Texas Instruments SN54LVC573A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS SNJ54LVC573AJ

Description
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS 20-CDIP -55 to 125
Request a Quote Datasheet
Description
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LVC573A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS - SNJ54LVC573AJ - Texas Instruments
Dallas, TX, United States
SN54LVC573A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
SNJ54LVC573AJ
SN54LVC573A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS SNJ54LVC573AJ
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS 20-CDIP -55 to 125

OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS 20-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SNJ54LVC573AJ
Integrated Circuits (ICs) - Logic - Latches SNJ54LVC573AJ
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site
Latches - SNJ54LVC573AJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number SNJ54LVC573AJ SNJ54LVC573AJ SNJ54LVC573AJ
Product Name SN54LVC573A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3 3.6V 3.6V; 2V ~ 3.6V
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC373 Octal-Transparent D-type Latches With 3-State Outputs - 5962-9686601Q2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
Latches - 93L34PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
SN54ABT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9321801QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 30 mA
View Details
2 suppliers