Texas Instruments SN54LVC373A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS SNJ54LVC373AFK

Description
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS 20-LCCC -55 to 125
Request a Quote Datasheet
Description
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LVC373A OCTAL TRANSPARENT D-TYPE LATCHES  WITH 3-STATE OUTPUTS - SNJ54LVC373AFK - Texas Instruments
Dallas, TX, United States
SN54LVC373A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
SNJ54LVC373AFK
SN54LVC373A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS SNJ54LVC373AFK
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS 20-LCCC -55 to 125

OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS 20-LCCC -55 to 125

Buy Now Datasheet
 - SNJ54LVC373AFK - Rochester Electronics
Newburyport, MA, United States
54LVC373A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS

54LVC373A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SNJ54LVC373AFK
Integrated Circuits (ICs) - Logic - Latches SNJ54LVC373AFK
IC D-TYPE TRANSP SGL 8:8 20LCCC

IC D-TYPE TRANSP SGL 8:8 20LCCC

Supplier's Site
Latches - SNJ54LVC373AFK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SNJ54LVC373AFK SNJ54LVC373AFK SNJ54LVC373AFK SNJ54LVC373AFK
Product Name SN54LVC373A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3 3.6V 3.6V; 2V ~ 3.6V
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC373 Octal-Transparent D-type Latches With 3-State Outputs - 5962-9686601QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
2 suppliers
CD54HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - CD54HC75F3A - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 6
Operating Current 0.0400 mA
View Details
3 suppliers
Flip Flops - 9334PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
CY74FCT2373T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors - 74FCT2373CTSOCTE4 - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
5 suppliers