The SNJ54LVC02AFK is a quadruple 2-input positive-NOR gate designed for operation within a supply voltage range of 1.65 V to 3.6 V. It is specified for a wide temperature range from -55°C to 125°C, making it suitable for various applications, including those in harsh environments. The device can accept input voltages up to 5.5 V, allowing it to interface with both 3.3 V and 5 V systems, which is beneficial for mixed-voltage applications. The maximum propagation delay (t_pd) is 4.4 ns at 3.3 V, indicating fast switching capabilities. The output ground bounce (V_OLP) is typically less than 0.8 V at 3.3 V and 25°C, while the output high voltage undershoot (V_OHV) exceeds 2 V under the same conditions. The device also features robust latch-up performance exceeding 250 mA per JESD 17 and ESD protection that surpasses JESD 22 standards. This part is available in various packages, including the LCCC (FK) package, which is suitable for applications requiring high reliability. Overall, the SNJ54LVC02AFK is a versatile component for engineers looking for reliable logic gates in demanding conditions.
QUADRUPLE 2-INPUT POSITIVE-NOR GATES 20-LCCC -55 to 125
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SNJ54LVC02AFK | SNJ54LVC02AFK |
| Product Name | SN54LVC02A QUADRUPLE 2-INPUT POSITIVE-NOR GATES | Gates and Inverters |
| Gate Type | NOR | |
| Supply Voltage | 3.6V; 2.7,3.3 | |
| Logic Family | LVC | |
| Propagation Delay | 5.4 ns |