Texas Instruments CD4063B-MIL 4-Bit Magnitude Comparators CD4063BF3A

Description
4-Bit Magnitude Comparators 16-CDIP -55 to 125
Request a Quote
Description
4-Bit Magnitude Comparators 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4063BF3A is a 4-bit magnitude comparator manufactured by Texas Instruments, designed for applications requiring comparison of binary numbers. This device is available in a 16-lead ceramic dual in-line package (CDIP) and operates over a temperature range of -55°C to 125°C. It is pin-compatible with the standard 7485 TTL type, making it suitable for integration into existing designs that utilize TTL logic. The CD4063BF3A is part of the CD4063B series, which is known for its reliability and performance in various electronic applications.

Datasheet Summary
Powered by GS/AI

The CD4063BF3A is a 4-bit magnitude comparator manufactured by Texas Instruments, designed for applications requiring comparison of binary numbers. This device is available in a 16-lead ceramic dual in-line package (CDIP) and operates over a temperature range of -55°C to 125°C. It is pin-compatible with the standard 7485 TTL type, making it suitable for integration into existing designs that utilize TTL logic. The CD4063BF3A is part of the CD4063B series, which is known for its reliability and performance in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
CD4063B-MIL 4-Bit Magnitude Comparators - CD4063BF3A - Texas Instruments
Dallas, TX, United States
CD4063B-MIL 4-Bit Magnitude Comparators
CD4063BF3A
CD4063B-MIL 4-Bit Magnitude Comparators CD4063BF3A
4-Bit Magnitude Comparators 16-CDIP -55 to 125

4-Bit Magnitude Comparators 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
CD4063BF3A
Integrated Circuits (ICs) - Logic - Comparators CD4063BF3A
IC COMPARATOR MAG 4BIT 16CDIP

IC COMPARATOR MAG 4BIT 16CDIP

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number CD4063BF3A CD4063BF3A
Product Name CD4063B-MIL 4-Bit Magnitude Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Magnitude
Supply Voltage 3V; Other; 10 1.8V; Other
Package Type Other; CMOS
Logic Family CD4000
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT85 4-Bit Magnitude Comparator - CD74HCT85MT - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 4.5
Package Type Other; CMOS
View Details
4 suppliers
CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HC688M96 - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers
CD74HC85 4-Bit Magnitude Comparator - CD74HC85NSR - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers
CD4063B 4-Bit Magnitude Comparators - CD4063BNSR - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
5 suppliers