Texas Instruments SN54LS593 8-Bit Binary Counters With Input Registers SNJ54LS593FK

Description
8-Bit Binary Counters With Input Registers 20-LCCC -55 to 125
Request a Quote Datasheet
Description
8-Bit Binary Counters With Input Registers 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS593 8-Bit Binary Counters With Input Registers - SNJ54LS593FK - Texas Instruments
Dallas, TX, United States
SN54LS593 8-Bit Binary Counters With Input Registers
SNJ54LS593FK
SN54LS593 8-Bit Binary Counters With Input Registers SNJ54LS593FK
8-Bit Binary Counters With Input Registers 20-LCCC -55 to 125

8-Bit Binary Counters With Input Registers 20-LCCC -55 to 125

Buy Now Datasheet
 - SNJ54LS593FK - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Asynchronous, Positive Edge Triggered, 8-Bit, Up Direction, TTL, CQCC20

Binary Counter, LS Series, Asynchronous, Positive Edge Triggered, 8-Bit, Up Direction, TTL, CQCC20

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category Logic Counters Logic Counters
Product Number SNJ54LS593FK SNJ54LS593FK
Product Name SN54LS593 8-Bit Binary Counters With Input Registers
Supply Voltage 5.25
Package Type CDIP,LCCC LCC20
Logic Family LS TTL
Number of Stages (Bits) 8 bits
Operating Current 85 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4018B CMOS Presettable Divide-By-N Counter - CD4018BNSR - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Counters, Dividers - 93L16DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 13 MHz
View Details
2 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BPWR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
Logic - Logic - Counters, Dividers - 74HC4520E - 198158-74HC4520E - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details