Dual 4-bit decade and binary counters in a 20-pin LCCC package with an operating temperature range of -55 to 125 °C.
Dual 4-Bit Decade And Binary Counters 20-LCCC -55 to 125
Decade Counter, LS Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, TTL, CQCC20
DUAL 4-BIT DECADE AND BINARY COU
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SNJ54LS390FK | SNJ54LS390FK | SNJ54LS390FK |
| Product Name | SN54LS390 Dual 4-Bit Decade And Binary Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Type | BCD/Decade Counter | ||
| Supply Voltage | 5.25 | ||
| Package Type | CDIP,CFP,LCCC | LCCC; LCCC20 | |
| Logic Family | LS | TTL | |
| Number of Stages (Bits) | 4 bits |