Texas Instruments CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider CD4020BPW

Description
CMOS 14-Stage Ripple-Carry Binary Counter/Divider 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS 14-Stage Ripple-Carry Binary Counter/Divider 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BPW - Texas Instruments
Dallas, TX, United States
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider
CD4020BPW
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider CD4020BPW
CMOS 14-Stage Ripple-Carry Binary Counter/Divider 16-TSSOP -55 to 125

CMOS 14-Stage Ripple-Carry Binary Counter/Divider 16-TSSOP -55 to 125

Buy Now Datasheet
 - CD4020BPW - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 296-32873-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-32873-5-ND
Counters, Dividers 296-32873-5-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4020BPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4020BPW
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4020BPW
IC BINARY COUNTER 14BIT 16TSSOP

IC BINARY COUNTER 14BIT 16TSSOP

Supplier's Site
Logic - Counters, Dividers - CD4020BPW - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4020BPW
Logic - Counters, Dividers CD4020BPW
IC BINARY CNTR/DIV RIPL 16TSSOP

IC BINARY CNTR/DIV RIPL 16TSSOP

Supplier's Site Datasheet
Counters, Dividers - CD4020BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4020BPW
Counters, Dividers CD4020BPW
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4020BPW CD4020BPW 296-32873-5-ND CD4020BPW CD4020BPW CD4020BPW
Product Name CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3V; 5V; 18 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,TSSOP SOP; SSOP; TSSOP16 TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CD4000 CMOS
Number of Stages (Bits) 12 bits
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4024B-MIL CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,DIESALE
Logic Family CD4000
View Details
4 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BMT - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter - CD74HC4059E - Texas Instruments
Specs
Features Programmable
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
4 suppliers