The SN54LS26 is a quadruple 2-input high-voltage interface positive-NAND gate designed by Texas Instruments. It operates over a temperature range of -55°C to 125°C, making it suitable for various industrial applications. The device features a high-voltage interface, allowing it to interface with higher voltage levels while maintaining logic compatibility. Each gate can handle two inputs and provides a single output, making it useful for implementing complex logic functions in digital circuits. The SN54LS26 is packaged in a 14-CDIP format, which is advantageous for applications requiring robust physical characteristics. This product is ideal for engineers looking for reliable NAND gate solutions in high-temperature environments.
Quadruple 2-Input High-Voltage Interface Positive-NAND Gates 14-CDIP -55 to 125
Win Source Part Number: 1383513-SNJ54LS26J
Category: Integrated Circuits (ICs)>Logic>Gates and Inverters
Series: *
Package: Bulk
Fake Threat In the Open Market: 41 pct.
HTSUS: 0000.00.0000
Mfr: Texas Instruments
Base Product Number: 54LS26
Standard Package: 1 pcs
Quadruple 2-Input High-Voltage Interface Positive-NAND Gates 14-CDIP -55 to 125 Product overview: SNJ54LS26J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54LS26J can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SNJ54LS26J | 1383513-SNJ54LS26J | 705-SNJ54LS26J | SNJ54LS26J |
| Product Name | SN54LS26 Quadruple 2-Input High-Voltage Interface Positive-NAND Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Gates and Inverters |
| Gate Type | NAND | NOT | NAND; NAND GATE | |
| Logic Family | LS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |