Synchronous 4-bit up/down binary counter in a 16-pin CFP package with an operating temperature range of -55 to 125 °C.
Synchronous 4-Bit Up/Down Binary Counters 16-CFP -55 to 125
SYNCHRONOUS 4-BIT UP/DOWN BINARY
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | SNJ54LS169BW | SNJ54LS169BW |
| Product Name | SN54LS169B Synchronous 4-Bit Up/Down Binary Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Category | Synchronous | |
| Counter Direction | Bidirectional | |
| Supply Voltage | 5.25 | |
| Package Type | CDIP,CFP,LCCC | |
| Logic Family | LS |