Synchronous 4-bit up/down binary counters in a 16-pin CDIP package with an operating temperature range of -55 to 125°C.
Synchronous 4-Bit Up/Down Binary Counters 16-CDIP -55 to 125
SYNCHRONOUS 4-BIT UP/DOWN BINARY
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | SNJ54LS169BJ | SNJ54LS169BJ |
| Product Name | SN54LS169B Synchronous 4-Bit Up/Down Binary Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Category | Synchronous | |
| Counter Direction | Bidirectional | |
| Supply Voltage | 5.25 | |
| Package Type | CDIP,CFP,LCCC | |
| Logic Family | LS |