Texas Instruments CD4094B CMOS 8-Stage Shift-and-Store Bus Register CD4094BPWRG4

Description
CMOS 8-Stage Shift-and-Store Bus Register 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS 8-Stage Shift-and-Store Bus Register 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWRG4 - Texas Instruments
Dallas, TX, United States
CD4094B CMOS 8-Stage Shift-and-Store Bus Register
CD4094BPWRG4
CD4094B CMOS 8-Stage Shift-and-Store Bus Register CD4094BPWRG4
CMOS 8-Stage Shift-and-Store Bus Register 16-TSSOP -55 to 125

CMOS 8-Stage Shift-and-Store Bus Register 16-TSSOP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD4094BPWRG4 - 1159791-CD4094BPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4094BPWRG4
1159791-CD4094BPWRG4
Logic - Logic - Shift Registers - CD4094BPWRG4 1159791-CD4094BPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1159791-CD4094BPWRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159791-CD4094BPWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Shift Registers Shift Registers
Product Number CD4094BPWRG4 1159791-CD4094BPWRG4
Product Name CD4094B CMOS 8-Stage Shift-and-Store Bus Register Logic - Logic - Shift Registers - CD4094BPWRG4
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
Clock Frequency 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT16652CTPVCTG4 - 1131410-74FCT16652CTPVCTG4 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
Package Type SSOP
View Details
SN54LS673 16-Bit Shift Registers - 5962-88602013A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC166E - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
8 suppliers