Synchronous 4-bit counters with a 16-pin CFP package, operating from -55 to 125°C.
Synchronous 4-Bit Counters 16-CFP -55 to 125
SYNCHRONOUS 4-BIT COUNTERS 16-CF
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | SNJ54LS163AW | SNJ54LS163AW |
| Product Name | SN54LS163A Synchronous 4-Bit Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Category | Synchronous | |
| Supply Voltage | 5.25 | |
| Package Type | CDIP,CFP,LCCC | |
| Logic Family | LS |