Texas Instruments SN54LS163A Synchronous 4-Bit Counters SNJ54LS163AJ

Description
Synchronous 4-Bit Counters 16-CDIP -55 to 125
Request a Quote
Description
Synchronous 4-Bit Counters 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Synchronous 4-bit counters in a 16-pin ceramic dual in-line package (CDIP) with an operating temperature range of -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

Synchronous 4-bit counters in a 16-pin ceramic dual in-line package (CDIP) with an operating temperature range of -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN54LS163A Synchronous 4-Bit Counters - SNJ54LS163AJ - Texas Instruments
Dallas, TX, United States
SN54LS163A Synchronous 4-Bit Counters
SNJ54LS163AJ
SN54LS163A Synchronous 4-Bit Counters SNJ54LS163AJ
Synchronous 4-Bit Counters 16-CDIP -55 to 125

Synchronous 4-Bit Counters 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SNJ54LS163AJ - 1256668-SNJ54LS163AJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SNJ54LS163AJ
1256668-SNJ54LS163AJ
Logic - Logic - Counters, Dividers - SNJ54LS163AJ 1256668-SNJ54LS163AJ
Manufacturer: Texas Instruments Win Source Part Number: 1256668-SNJ54LS163AJ Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256668-SNJ54LS163AJ
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SNJ54LS163AJ
Integrated Circuits (ICs) - Logic - Counters, Dividers SNJ54LS163AJ
SYNCHRONOUS 4-BIT COUNTERS 16-CD

SYNCHRONOUS 4-BIT COUNTERS 16-CD

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number SNJ54LS163AJ 1256668-SNJ54LS163AJ SNJ54LS163AJ
Product Name SN54LS163A Synchronous 4-Bit Counters Logic - Logic - Counters, Dividers - SNJ54LS163AJ Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC161 Synchronous Presettable Binary Counters with Asynchronous Reset - CD74AC161M - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 1.5V; 3.3V; 5V; 5.5
View Details
8 suppliers
Counters, Dividers - 4520BDM - Quarktwin Technology Ltd.
Specs
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 10 MHz
View Details
2 suppliers
SN54LS191 Synchronous Up/Down Counters With Down/Up Mode Control - 7600901EA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
View Details
4 suppliers
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BPWE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details