Texas Instruments SN54LS136 Quad 2-Input Exclusive-OR Gates With Open-Collector Outputs SNJ54LS136J

Description
Quad 2-Input Exclusive-OR Gates With Open-Collector Outputs 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input Exclusive-OR Gates With Open-Collector Outputs 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS136 Quad 2-Input Exclusive-OR Gates With Open-Collector Outputs - SNJ54LS136J - Texas Instruments
Dallas, TX, United States
SN54LS136 Quad 2-Input Exclusive-OR Gates With Open-Collector Outputs
SNJ54LS136J
SN54LS136 Quad 2-Input Exclusive-OR Gates With Open-Collector Outputs SNJ54LS136J
Quad 2-Input Exclusive-OR Gates With Open-Collector Outputs 14-CDIP -55 to 125

Quad 2-Input Exclusive-OR Gates With Open-Collector Outputs 14-CDIP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1178801-SNJ54LS136J - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1178801-SNJ54LS136J
Integrated Circuits (ICs) - Logic - Gates and Inverters 1178801-SNJ54LS136J
Win Source Part Number: 1178801-SNJ54LS136J Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SNJ54LS136J,TEX TISSNJ54LS136J

Win Source Part Number: 1178801-SNJ54LS136J
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SNJ54LS136J,TEXTISSNJ54LS136J

Buy Now Datasheet
 - SNJ54LS136J - Rochester Electronics
Newburyport, MA, United States
54LS136 Quad 2-Input Exclusive-OR Gates With Open-Collector Outputs

54LS136 Quad 2-Input Exclusive-OR Gates With Open-Collector Outputs

Supplier's Site Datasheet
Singapore, Singapore
Quad Logic IC
705-SNJ54LS136J
Quad Logic IC 705-SNJ54LS136J
Quad 2-Input Exclusive-OR Gates With Open-Collector Outputs 14-CDIP -55 to 125 Product overview: SNJ54LS136J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54LS136J can be used for catalog matching and distributor lookup.

Quad 2-Input Exclusive-OR Gates With Open-Collector Outputs 14-CDIP -55 to 125 Product overview: SNJ54LS136J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54LS136J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SNJ54LS136J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SNJ54LS136J
Gates and Inverters SNJ54LS136J
IC Channel

IC Channel

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SNJ54LS136J
Integrated Circuits (ICs) - Logic - Gates and Inverters SNJ54LS136J
IC GATE XOR 4CH 2-INP 14CDIP

IC GATE XOR 4CH 2-INP 14CDIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ54LS136J 1178801-SNJ54LS136J SNJ54LS136J 705-SNJ54LS136J SNJ54LS136J SNJ54LS136J
Product Name SN54LS136 Quad 2-Input Exclusive-OR Gates With Open-Collector Outputs Integrated Circuits (ICs) - Logic - Gates and Inverters Quad Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR NOT OR XOR GATE XOR
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
IC Package Type Other; CDIP,CFP,LCCC DIP; Other; CDIP14 Other; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100302J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 10
View Details
2 suppliers
Gates and Inverters - 54LS30LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
Gates and Inverters - 5450DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details