Texas Instruments SN54LS10 Triple 3-Input Positive-NAND Gates SNJ54LS10W

Description
Triple 3-Input Positive-NAND Gates 14-CFP -55 to 125
Request a Quote
Description
Triple 3-Input Positive-NAND Gates 14-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SNJ54LS10W is a triple 3-input positive-NAND gate integrated circuit from Quarktwin Technology Ltd. It features a 14-pin CFP package and operates over a temperature range of -55 to 125 degrees Celsius. This device is classified as non-RoHS and green, indicating it contains lead but complies with specific EU RoHS exemptions. The SNJ54LS10W is suitable for applications requiring reliable logic gate functionality in harsh environments, making it a viable option for engineers looking for robust performance in their designs.

Datasheet Summary
Powered by GS/AI

The SNJ54LS10W is a triple 3-input positive-NAND gate integrated circuit from Quarktwin Technology Ltd. It features a 14-pin CFP package and operates over a temperature range of -55 to 125 degrees Celsius. This device is classified as non-RoHS and green, indicating it contains lead but complies with specific EU RoHS exemptions. The SNJ54LS10W is suitable for applications requiring reliable logic gate functionality in harsh environments, making it a viable option for engineers looking for robust performance in their designs.

Suppliers

Company
Product
Description
Supplier Links
SN54LS10 Triple 3-Input Positive-NAND Gates - SNJ54LS10W - Texas Instruments
Dallas, TX, United States
SN54LS10 Triple 3-Input Positive-NAND Gates
SNJ54LS10W
SN54LS10 Triple 3-Input Positive-NAND Gates SNJ54LS10W
Triple 3-Input Positive-NAND Gates 14-CFP -55 to 125

Triple 3-Input Positive-NAND Gates 14-CFP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SNJ54LS10W - 336267-SNJ54LS10W - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54LS10W
336267-SNJ54LS10W
Logic - Logic - Gates and Inverters - SNJ54LS10W 336267-SNJ54LS10W
Manufacturer: Texas Instruments Win Source Part Number: 336267-SNJ54LS10W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 336267-SNJ54LS10W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Logic IC - 705-SNJ54LS10W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Triple 3-Input Positive-NAND Gates 14-CFP -55 to 125 Product overview: SNJ54LS10W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54LS10W can be used for catalog matching and distributor lookup.

Triple 3-Input Positive-NAND Gates 14-CFP -55 to 125 Product overview: SNJ54LS10W from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54LS10W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SNJ54LS10W - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LS Series, 3-Func, 3-Input, TTL, CDFP14

NAND Gate, LS Series, 3-Func, 3-Input, TTL, CDFP14

Supplier's Site Datasheet
Gates and Inverters - SNJ54LS10W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SNJ54LS10W
Gates and Inverters SNJ54LS10W
IC Channel

IC Channel

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SNJ54LS10W
Integrated Circuits (ICs) - Logic - Gates and Inverters SNJ54LS10W
IC GATE NAND 3CH 3-INP 14CFP

IC GATE NAND 3CH 3-INP 14CFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SNJ54LS10W 336267-SNJ54LS10W 705-SNJ54LS10W SNJ54LS10W SNJ54LS10W SNJ54LS10W
Product Name SN54LS10 Triple 3-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SNJ54LS10W Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT NAND; NAND GATE AND; NAND NAND
Logic Family LS TTL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100102DCQR - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details