The SNJ54HC4040W is a 12-bit asynchronous binary counter in a 16-pin CFP package, measuring 10.16 mm by 6.73 mm. It operates over a voltage range of 2 V to 6 V, with a maximum quiescent supply current of 80 µA and a typical propagation delay of 12 ns. Outputs can drive up to 10 LSTTL loads and provide ±4 mA drive at 5 V. The device is qualified for operation from -55 °C to 125 °C.
Asynchronous 12-Bit Binary Counters 16-CFP -55 to 125
ASYNCHRONOUS 12-BIT BINARY COUNT
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | SNJ54HC4040W | SNJ54HC4040W |
| Product Name | SN54HC4040 Asynchronous 12-Bit Binary Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Category | Asynchronous | |
| Supply Voltage | 6 | |
| Package Type | CDIP,CFP,LCCC | |
| Logic Family | HC |